PHOENIX CONTACT USA Industrial Circular Connectors 1424679

Description
Phoenix Contact 1424679
Request a Quote Datasheet
Description
Phoenix Contact 1424679
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1548135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548135
Industrial Circular Connectors 1548135
Phoenix Contact 1424679

Phoenix Contact 1424679

Supplier's Site
Circular Connector Assemblies - 277-18680-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18680-ND
Circular Connector Assemblies 277-18680-ND
2 Position Circular Connector Plug, Male Pins Spring-Cage

2 Position Circular Connector Plug, Male Pins Spring-Cage

Buy Now Datasheet
Sensor Conn, M12, R/a, Plug, 2Pos, Cable; Product Range Phoenix Contact - 38AC2862 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a, Plug, 2Pos, Cable; Product Range Phoenix Contact
38AC2862
Sensor Conn, M12, R/a, Plug, 2Pos, Cable; Product Range Phoenix Contact 38AC2862
SENSOR CONN, M12, R/A, PLUG, 2POS, CABLE; Product Range:PROFIBUS DP Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:2 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONN, M12, R/A, PLUG, 2POS, CABLE; Product Range:PROFIBUS DP Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:2 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1548135 277-18680-ND 38AC2862
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Conn, M12, R/a, Plug, 2Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug
Geometry Right Angle; Right angle Right Angle
Termination Push in, screw
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Y/T splitter - E11569 - ifm efector inc.
ifm efector inc.
Specs
Voltage Rating 30 to 36 volts
Current Rating 4.0 amps
View Details
3 suppliers
Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details