PHOENIX CONTACT USA Circular Connector Assemblies 1424649

Description
5 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18652-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18652-ND
Circular Connector Assemblies 277-18652-ND
5 Position Circular Connector Plug, Male Pins Spring-Cage

5 Position Circular Connector Plug, Male Pins Spring-Cage

Buy Now Datasheet
Industrial Circular Connectors - 1548104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548104
Industrial Circular Connectors 1548104
Phoenix Contact 1424649

Phoenix Contact 1424649

Supplier's Site
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact - 38AC2833 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact
38AC2833
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact 38AC2833
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-18652-ND 1548104 38AC2833
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 48 to 60 volts 48 to 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details