PHOENIX CONTACT USA Circular Connector Assemblies 1424693

Description
4 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18692-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18692-ND
Circular Connector Assemblies 277-18692-ND
4 Position Circular Connector Receptacle, Female Sockets Spring-Cage

4 Position Circular Connector Receptacle, Female Sockets Spring-Cage

Buy Now Datasheet
Industrial Circular Connectors - 1548148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548148
Industrial Circular Connectors 1548148
Phoenix Contact 1424693

Phoenix Contact 1424693

Supplier's Site
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Phoenix Contact - 38AC2875 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Phoenix Contact
38AC2875
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Phoenix Contact 38AC2875
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-18692-ND 1548148 38AC2875
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 250 volts 250 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers