PHOENIX CONTACT USA Circular Connector Assemblies 1424664

Description
5 Position Circular Connector Plug, Female Sockets Push In, Spring
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Push In, Spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1424664-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1424664-ND
Circular Connector Assemblies 1424664-ND
5 Position Circular Connector Plug, Female Sockets Push In, Spring

5 Position Circular Connector Plug, Female Sockets Push In, Spring

Buy Now Datasheet
Industrial Circular Connectors - 1548119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548119
Industrial Circular Connectors 1548119
Phoenix Contact 1424664

Phoenix Contact 1424664

Supplier's Site
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Phoenix Contact - 38AC2847 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Phoenix Contact
38AC2847
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Phoenix Contact 38AC2847
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1424664-ND 1548119 38AC2847
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 48 to 60 volts 48 to 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details