PHOENIX CONTACT USA Industrial Circular Connectors 1424670

Description
Phoenix Contact 1424670
Request a Quote Datasheet
Description
Phoenix Contact 1424670
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1548126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548126
Industrial Circular Connectors 1548126
Phoenix Contact 1424670

Phoenix Contact 1424670

Supplier's Site
Circular Connector Assemblies - 277-18671-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18671-ND
Circular Connector Assemblies 277-18671-ND
5 Position Circular Connector Plug, Male Pins Spring-Cage

5 Position Circular Connector Plug, Male Pins Spring-Cage

Buy Now Datasheet
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact - 38AC2853 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact
38AC2853
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact 38AC2853
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:DeviceNet Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:DeviceNet Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1548126 277-18671-ND 38AC2853
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight; Straight
Termination Push in, screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details