Phoenix Contact 1424674
5 Position Circular Connector Plug, Male Pins Spring-Cage
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:INTERBUS Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1548130 | 277-18675-ND | 38AC2857 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | Male / Plug | |
| Geometry | Straight; Straight | ||
| Termination | Push in, screw |