PHOENIX CONTACT USA Circular Connector Assemblies 1424653

Description
5 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18655-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18655-ND
Circular Connector Assemblies 277-18655-ND
5 Position Circular Connector Receptacle, Female Sockets Spring-Cage

5 Position Circular Connector Receptacle, Female Sockets Spring-Cage

Buy Now Datasheet
Industrial Circular Connectors - 1548107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548107
Industrial Circular Connectors 1548107
Phoenix Contact 1424653

Phoenix Contact 1424653

Supplier's Site
Sensor Conn, M12, R/a, Rcpt, 5Pos, Cable; Product Range Phoenix Contact - 38AC2836 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a, Rcpt, 5Pos, Cable; Product Range Phoenix Contact
38AC2836
Sensor Conn, M12, R/a, Rcpt, 5Pos, Cable; Product Range Phoenix Contact 38AC2836
SENSOR CONN, M12, R/A, RCPT, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONN, M12, R/A, RCPT, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-18655-ND 1548107 38AC2836
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Conn, M12, R/a, Rcpt, 5Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Right Angle; Right angle
Mounting Free Hanging (In-Line), Right Angle Cable mount
Voltage Rating 48 to 60 volts 48 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details