4 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Phoenix Contact 1424669
SENSOR CONN, M12, R/A, RCPT, 4POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes
CONN RCPT FMALE 4P SPRING-CAGE
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-18670-ND | 1548125 | 38AC2852 | 1424669 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Conn, M12, R/a, Rcpt, 4Pos, Cable; Product Range Phoenix Contact | Circular Connector Assemblies |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Geometry | Right Angle | Right Angle; Right angle | ||
| Mounting | Free Hanging (In-Line), Right Angle | Cable mount | Free Hanging (In-Line), Right Angle | |
| Voltage Rating | 48 to 60 volts | 48 to 60 volts | 48 to 60 volts |