PHOENIX CONTACT USA Circular Connector Assemblies 1424651

Description
5 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18653-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18653-ND
Circular Connector Assemblies 277-18653-ND
5 Position Circular Connector Plug, Male Pins Spring-Cage

5 Position Circular Connector Plug, Male Pins Spring-Cage

Buy Now Datasheet
Sensor Conn, M12, R/a, Plug, 5Pos, Cable; Product Range Phoenix Contact - 38AC2834 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a, Plug, 5Pos, Cable; Product Range Phoenix Contact
38AC2834
Sensor Conn, M12, R/a, Plug, 5Pos, Cable; Product Range Phoenix Contact 38AC2834
SENSOR CONN, M12, R/A, PLUG, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

SENSOR CONN, M12, R/A, PLUG, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Assemblies - 1424651 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
1424651
Circular Connector Assemblies 1424651
CONN PLUG MALE 5P SPRING-CAGE

CONN PLUG MALE 5P SPRING-CAGE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-18653-ND 38AC2834 1424651
Product Name Circular Connector Assemblies Sensor Conn, M12, R/a, Plug, 5Pos, Cable; Product Range Phoenix Contact Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Voltage Rating 48 to 60 volts 48 to 60 volts
Unlock Full Specs
to access all available technical data