PHOENIX CONTACT USA Circular Connector Assemblies 1424658

Description
5 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18660-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18660-ND
Circular Connector Assemblies 277-18660-ND
5 Position Circular Connector Plug, Male Pins Spring-Cage

5 Position Circular Connector Plug, Male Pins Spring-Cage

Buy Now Datasheet
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact - 38AC2841 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact
38AC2841
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact 38AC2841
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-18660-ND 38AC2841
Product Name Circular Connector Assemblies Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data