PHOENIX CONTACT USA Circular Connector Assemblies 1424691

Description
4 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18690-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18690-ND
Circular Connector Assemblies 277-18690-ND
4 Position Circular Connector Plug, Male Pins Spring-Cage

4 Position Circular Connector Plug, Male Pins Spring-Cage

Buy Now Datasheet
Industrial Circular Connectors - 1548146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548146
Industrial Circular Connectors 1548146
Phoenix Contact 1424691

Phoenix Contact 1424691

Supplier's Site
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Phoenix Contact - 38AC2873 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Phoenix Contact
38AC2873
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Phoenix Contact 38AC2873
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-18690-ND 1548146 38AC2873
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 250 volts 250 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors available connect to OBD - QLC16056 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details