PHOENIX CONTACT USA Circular Connector Assemblies 1424660

Description
5 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18662-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18662-ND
Circular Connector Assemblies 277-18662-ND
5 Position Circular Connector Receptacle, Female Sockets Spring-Cage

5 Position Circular Connector Receptacle, Female Sockets Spring-Cage

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Phoenix Contact - 38AC2843 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Phoenix Contact
38AC2843
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Phoenix Contact 38AC2843
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-18662-ND 38AC2843
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-2435-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details