Phoenix Contact 1424672
5 Position Circular Connector Receptacle, Female Sockets Spring-Cage
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:DeviceNet Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1548128 | 277-18673-ND | 38AC2855 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Geometry | Straight; Straight | ||
| Termination | Push in, screw |