PHOENIX CONTACT USA Circular Connector Assemblies 1424657

Description
4 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18659-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18659-ND
Circular Connector Assemblies 277-18659-ND
4 Position Circular Connector Plug, Male Pins Spring-Cage

4 Position Circular Connector Plug, Male Pins Spring-Cage

Buy Now Datasheet
Industrial Circular Connectors - 1548111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548111
Industrial Circular Connectors 1548111
Phoenix Contact 1424657

Phoenix Contact 1424657

Supplier's Site
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Phoenix Contact - 38AC2840 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Phoenix Contact
38AC2840
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Phoenix Contact 38AC2840
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-18659-ND 1548111 38AC2840
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 250 volts 250 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CAB.H05.GLA.C72A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Cable Connectors - NCS-MG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Plug socket - NECU-M-B12G5-C2-PB - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers