PHOENIX CONTACT USA Circular Connector Assemblies 1424692

Description
4 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18691-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18691-ND
Circular Connector Assemblies 277-18691-ND
4 Position Circular Connector Plug, Male Pins Spring-Cage

4 Position Circular Connector Plug, Male Pins Spring-Cage

Buy Now Datasheet
Sensor Conn, M12, R/a, Plug, 4Pos, Cable; Product Range Phoenix Contact - 38AC2874 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a, Plug, 4Pos, Cable; Product Range Phoenix Contact
38AC2874
Sensor Conn, M12, R/a, Plug, 4Pos, Cable; Product Range Phoenix Contact 38AC2874
SENSOR CONN, M12, R/A, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, R/A, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-18691-ND 38AC2874
Product Name Circular Connector Assemblies Sensor Conn, M12, R/a, Plug, 4Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details