5 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Phoenix Contact 1424676
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:INTERBUS Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-18677-ND | 1548132 | 38AC2859 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | |
| Voltage Rating | 48 to 60 volts | 48 to 60 volts | |
| Current Rating | 4.0 amps |