PHOENIX CONTACT USA Circular Connector Assemblies 1424696

Description
3 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18695-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18695-ND
Circular Connector Assemblies 277-18695-ND
3 Position Circular Connector Receptacle, Female Sockets Spring-Cage

3 Position Circular Connector Receptacle, Female Sockets Spring-Cage

Buy Now Datasheet
Industrial Circular Connectors - 1548151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548151
Industrial Circular Connectors 1548151
Phoenix Contact 1424696

Phoenix Contact 1424696

Supplier's Site
Sensor Connector, M12, Rcpt, 3Pos, Cable; Product Range Phoenix Contact - 38AC2878 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 3Pos, Cable; Product Range Phoenix Contact
38AC2878
Sensor Connector, M12, Rcpt, 3Pos, Cable; Product Range Phoenix Contact 38AC2878
SENSOR CONNECTOR, M12, RCPT, 3POS, CABLE; Product Range:PROFIBUS DP Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 3POS, CABLE; Product Range:PROFIBUS DP Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-18695-ND 1548151 38AC2878
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Rcpt, 3Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 48 to 60 volts 48 to 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details