PHOENIX CONTACT USA Heavy Duty Connector Housings, Hoods, Bases 1424393

Description
Base - Box Mount Connector Side Entry M25 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry M25 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1424393-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1424393-ND
Heavy Duty Connector Housings, Hoods, Bases 1424393-ND
Base - Box Mount Connector Side Entry M25 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof

Base - Box Mount Connector Side Entry M25 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1424393-ND
Product Name Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3A4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
Wire to Board - 1920-1851-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers