PHOENIX CONTACT USA Circular Connector Assemblies 1424678

Description
2 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18679-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18679-ND
Circular Connector Assemblies 277-18679-ND
2 Position Circular Connector Plug, Male Pins Spring-Cage

2 Position Circular Connector Plug, Male Pins Spring-Cage

Buy Now Datasheet
Industrial Circular Connectors - 1548134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548134
Industrial Circular Connectors 1548134
Phoenix Contact 1424678

Phoenix Contact 1424678

Supplier's Site
Sensor Connector, M12, Plug, 2Pos, Cable; Product Range Phoenix Contact - 38AC2861 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 2Pos, Cable; Product Range Phoenix Contact
38AC2861
Sensor Connector, M12, Plug, 2Pos, Cable; Product Range Phoenix Contact 38AC2861
SENSOR CONNECTOR, M12, PLUG, 2POS, CABLE; Product Range:PROFIBUS DP Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:2 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 2POS, CABLE; Product Range:PROFIBUS DP Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:2 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-18679-ND 1548134 38AC2861
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Plug, 2Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 48 to 60 volts 48 to 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers