PHOENIX CONTACT USA Circular Connector Assemblies 1424694

Description
4 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18693-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18693-ND
Circular Connector Assemblies 277-18693-ND
4 Position Circular Connector Receptacle, Female Sockets Spring-Cage

4 Position Circular Connector Receptacle, Female Sockets Spring-Cage

Buy Now Datasheet
Industrial Circular Connectors - 1548149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548149
Industrial Circular Connectors 1548149
Phoenix Contact 1424694

Phoenix Contact 1424694

Supplier's Site
Sensor Conn, M12, R/a, Rcpt, 4Pos, Cable; Product Range Phoenix Contact - 38AC2876 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a, Rcpt, 4Pos, Cable; Product Range Phoenix Contact
38AC2876
Sensor Conn, M12, R/a, Rcpt, 4Pos, Cable; Product Range Phoenix Contact 38AC2876
SENSOR CONN, M12, R/A, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, R/A, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-18693-ND 1548149 38AC2876
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Conn, M12, R/a, Rcpt, 4Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled Cable mount Right Angle Cable Mount
Voltage Rating 250 volts 250 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Nicomatic North America
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details