TE Connectivity Electronic Connector 142685-3

Description
Female Signal Terminal, Crimp, 17-22AWG, Bronze/Tin Product overview: 142685-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-142685-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Signal Terminal, Crimp, 17-22AWG, Bronze/Tin Product overview: 142685-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-142685-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-142685-3
Electronic Connector 392-142685-3
Female Signal Terminal, Crimp, 17-22AWG, Bronze/Tin Product overview: 142685-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-142685-3 can be used for catalog matching and distributor lookup.

Female Signal Terminal, Crimp, 17-22AWG, Bronze/Tin Product overview: 142685-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-142685-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Contacts - 142685-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
142685-3
Contacts 142685-3
L.I.F PL CONTACT 5MM 0.35-1 MM2 PTPPHBZ

L.I.F PL CONTACT 5MM 0.35-1 MM2 PTPPHBZ

Buy Now
Swedesboro, NJ, United States
Contacts
142685-3
Contacts 142685-3
Contacts

Contacts

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364995-142685-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364995-142685-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364995-142685-3
Win Source Part Number: 1364995-142685-3 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark III Package: Tape & Reel (TR) Product Status: Active Base Product Number: 142685 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 17-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.827" (21.00mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Female Tab Width: 0.197" (5.00mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.240" (6.10mm) Insulation Diameter: 0.051" ~ 0.079" (1.30mm ~ 2.00mm)

Win Source Part Number: 1364995-142685-3
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark III
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 142685
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 17-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.827" (21.00mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Standard
Gender: Female
Tab Width: 0.197" (5.00mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.240" (6.10mm)
Insulation Diameter: 0.051" ~ 0.079" (1.30mm ~ 2.00mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A116188CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116188CT-ND
Quick Connects, Quick Disconnect Connectors A116188CT-ND
"0.197"" (5.00mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.197"" (5.00mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A116188TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116188TR-ND
Quick Connects, Quick Disconnect Connectors A116188TR-ND
"0.197"" (5.00mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.197"" (5.00mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal Rec Pos Lock Lif 5 Mm Rohs Compliant Amp - Te Connectivity - 11H3807 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Rec Pos Lock Lif 5 Mm Rohs Compliant Amp - Te Connectivity
11H3807
Terminal Rec Pos Lock Lif 5 Mm Rohs Compliant Amp - Te Connectivity 11H3807
TERMINAL REC POS LOCK LIF 5 MM ROHS COMPLIANT: YES

TERMINAL REC POS LOCK LIF 5 MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
142685-3
Terminals 142685-3
Terminals TERMINAL REC POS

Terminals TERMINAL REC POS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-142685-3 142685-3 1364995-142685-3 A116188CT-ND 11H3807 142685-3
Product Name Electronic Connector Contacts Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminal Rec Pos Lock Lif 5 Mm Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details