PHOENIX CONTACT USA Industrial Circular Connectors 1424681

Description
Phoenix Contact 1424681
Request a Quote Datasheet
Description
Phoenix Contact 1424681
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1548137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548137
Industrial Circular Connectors 1548137
Phoenix Contact 1424681

Phoenix Contact 1424681

Supplier's Site
Circular Connector Assemblies - 277-18682-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18682-ND
Circular Connector Assemblies 277-18682-ND
2 Position Circular Connector Receptacle, Female Sockets Spring-Cage

2 Position Circular Connector Receptacle, Female Sockets Spring-Cage

Buy Now Datasheet
Sensor Conn, M12, R/a, Rcpt, 2Pos, Cable; Product Range Phoenix Contact - 38AC2864 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a, Rcpt, 2Pos, Cable; Product Range Phoenix Contact
38AC2864
Sensor Conn, M12, R/a, Rcpt, 2Pos, Cable; Product Range Phoenix Contact 38AC2864
SENSOR CONN, M12, R/A, RCPT, 2POS, CABLE; Product Range:PROFIBUS DP Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:2 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONN, M12, R/A, RCPT, 2POS, CABLE; Product Range:PROFIBUS DP Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:2 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1548137 277-18682-ND 38AC2864
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Conn, M12, R/a, Rcpt, 2Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle
Termination Push in, screw
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
Terminals - 1276 - 853899-1276 - Win Source Electronics
Keystone Electronics Corp.
View Details
2 suppliers