PHOENIX CONTACT USA Industrial Circular Connectors 1424686

Description
Phoenix Contact 1424686
Request a Quote Datasheet
Description
Phoenix Contact 1424686
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1548142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548142
Industrial Circular Connectors 1548142
Phoenix Contact 1424686

Phoenix Contact 1424686

Supplier's Site
Circular Connector Assemblies - 277-18687-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18687-ND
Circular Connector Assemblies 277-18687-ND
5 Position Circular Connector Plug, Male Pins Spring-Cage

5 Position Circular Connector Plug, Male Pins Spring-Cage

Buy Now Datasheet
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact - 38AC2869 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact
38AC2869
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact 38AC2869
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1548142 277-18687-ND 38AC2869
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight; Straight
Termination Push in, screw
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details