PHOENIX CONTACT USA Circular Connector Assemblies 1424671

Description
5 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Spring-Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-18672-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18672-ND
Circular Connector Assemblies 277-18672-ND
5 Position Circular Connector Plug, Male Pins Spring-Cage

5 Position Circular Connector Plug, Male Pins Spring-Cage

Buy Now Datasheet
Industrial Circular Connectors - 1548127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548127
Industrial Circular Connectors 1548127
Phoenix Contact 1424671

Phoenix Contact 1424671

Supplier's Site
Sensor Conn, M12, R/a, Plug, 5Pos, Cable; Product Range Phoenix Contact - 38AC2854 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a, Plug, 5Pos, Cable; Product Range Phoenix Contact
38AC2854
Sensor Conn, M12, R/a, Plug, 5Pos, Cable; Product Range Phoenix Contact 38AC2854
SENSOR CONN, M12, R/A, PLUG, 5POS, CABLE; Product Range:DeviceNet Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

SENSOR CONN, M12, R/A, PLUG, 5POS, CABLE; Product Range:DeviceNet Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-18672-ND 1548127 38AC2854
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Conn, M12, R/a, Plug, 5Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Right Angle; Right angle
Mounting Free Hanging (In-Line), Right Angle Cable mount
Voltage Rating 48 to 60 volts 48 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Blocks - 39.2207 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details