PHOENIX CONTACT USA Industrial Circular Connectors 1424684

Description
Phoenix Contact 1424684
Request a Quote Datasheet
Description
Phoenix Contact 1424684
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1548140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548140
Industrial Circular Connectors 1548140
Phoenix Contact 1424684

Phoenix Contact 1424684

Supplier's Site
Circular Connector Assemblies - 277-18685-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18685-ND
Circular Connector Assemblies 277-18685-ND
4 Position Circular Connector Plug, Male Pins Spring-Cage

4 Position Circular Connector Plug, Male Pins Spring-Cage

Buy Now Datasheet
Sensor Conn, M12, R/a, Plug, 4Pos, Cable; Product Range Phoenix Contact - 38AC2867 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a, Plug, 4Pos, Cable; Product Range Phoenix Contact
38AC2867
Sensor Conn, M12, R/a, Plug, 4Pos, Cable; Product Range Phoenix Contact 38AC2867
SENSOR CONN, M12, R/A, PLUG, 4POS, CABLE; Product Range:PROFINET CAT5 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONN, M12, R/A, PLUG, 4POS, CABLE; Product Range:PROFINET CAT5 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1548140 277-18685-ND 38AC2867
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Conn, M12, R/a, Plug, 4Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug
Geometry Right Angle; Right angle Right Angle
Termination Push in, screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1330G13 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details