DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
Page:
1
50
60
70
80
90
100
107
108
109
110
111
112
113
114
115
116
117
118
119
120
130
140
150
160
162
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 3.3V 30W | |
| DC DC CONVERTER 9V 1W | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.67A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 15A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 18A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 10V - 40V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 20A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 3.333A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.33A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 12A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 16A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2.666A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 10V - 40V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.666A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 10A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 7.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 9A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 10A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 4.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 6A 10V - 40V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 6A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 6A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 6A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 6A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 7.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 7.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 8A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 8A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 8A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 48V 3.7A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 4.5A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 5A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 36A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 40A 16.5V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 44A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 10V - 40V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 8A 43V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 8A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 6V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 10V - 40V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 43V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.8A, 1.8A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 43V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 10V - 40V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 677mA, 677mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 833mA, 833mA 43V - 160V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 3 Output 5V 12V -12V 6A, 400mA, 400mA 9V - 18V Input | |
| Isolated Module DC DC Converter 3 Output 5V 15V -15V 6A, 300mA, 300mA 9V - 18V Input |
| << Prev | Next >> |