RECOM Power, Inc. DC DC Converters RP40-243.3SFR/N-HC

Description
Isolated Module DC DC Converter 1 Output 3.3V 10A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 10A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40-243.3SFR/N-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40-243.3SFR/N-HC-ND
DC DC Converters RP40-243.3SFR/N-HC-ND
Isolated Module DC DC Converter 1 Output 3.3V 10A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 10A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Recom Power - 98Y1732 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Recom Power
98Y1732
Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Recom Power 98Y1732
DC-DC CONVERTER, 3.3V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP40-243.3SFR/N-HC-ND 98Y1732
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 10A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details