RECOM Power, Inc. DC DC Converters RP240H-2424SRW/P-HC

Description
Isolated Module DC DC Converter 1 Output 24V 7.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 7.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP240H-2424SRW/P-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP240H-2424SRW/P-HC-ND
DC DC Converters RP240H-2424SRW/P-HC-ND
Isolated Module DC DC Converter 1 Output 24V 7.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 7.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 7.5A; Output Power Max Recom Power - 01AC3410 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 7.5A; Output Power Max Recom Power
01AC3410
Dc-Dc Converter, 24V, 7.5A; Output Power Max Recom Power 01AC3410
DC-DC CONVERTER, 24V, 7.5A; Output Power Max:180W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 7.5A; Output Power Max:180W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP240H-2424SRW/P-HC-ND 01AC3410
Product Name DC DC Converters Dc-Dc Converter, 24V, 7.5A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 7.5 amps 7.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-24S12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details