RECOM Power, Inc. DC DC Converters RP240H-2412SRW/P-HC

Description
Isolated Module DC DC Converter 1 Output 12V 15A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 15A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP240H-2412SRW/P-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP240H-2412SRW/P-HC-ND
DC DC Converters RP240H-2412SRW/P-HC-ND
Isolated Module DC DC Converter 1 Output 12V 15A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 15A 9V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - RP240H-2412SRW/P-HC
766900-RP240H-2412SRW/P-HC
Power Supplies Board Mount DCDC Converters - RP240H-2412SRW/P-HC 766900-RP240H-2412SRW/P-HC
Manufacturer: Recom Power Win Source Part Number: 766900-RP240H-2412SR W/P-HC Series: * Family Name: RP240H Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): VHB150W-Q24-S15; VHB200W-Q24-S12; VHB200W-Q24-S15; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Recom Power
Win Source Part Number: 766900-RP240H-2412SRW/P-HC
Series: *
Family Name: RP240H
Categories: Power Supplies - Board Mount
Alternative Parts (Cross-Reference): VHB150W-Q24-S15; VHB200W-Q24-S12; VHB200W-Q24-S15;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Dc-Dc Converter, 12V, 15A; Output Power Max Recom Power - 01AC3402 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 15A; Output Power Max Recom Power
01AC3402
Dc-Dc Converter, 12V, 15A; Output Power Max Recom Power 01AC3402
DC-DC CONVERTER, 12V, 15A; Output Power Max:180W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 15A; Output Power Max:180W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RP240H-2412SRW/P-HC-ND 766900-RP240H-2412SRW/P-HC 01AC3402
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - RP240H-2412SRW/P-HC Dc-Dc Converter, 12V, 15A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details