RECOM Power, Inc. DC DC Converters RP40-2412DFR/P

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40-2412DFR/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40-2412DFR/P-ND
DC DC Converters RP40-2412DFR/P-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power - 98Y1709 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power
98Y1709
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power 98Y1709
DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.666A; Output Voltage - Output 2:12V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.666A; Output Voltage - Output 2:12V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP40-2412DFR/P-ND 98Y1709
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.67 amps 1.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-mpt36s-5v-28402 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 5.0 volts
View Details
Narrow Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details