RECOM Power, Inc. DC DC Converters RP240H-4805SRW/P

Description
Isolated Module DC DC Converter 1 Output 5V 40A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 40A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP240H-4805SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP240H-4805SRW/P-ND
DC DC Converters RP240H-4805SRW/P-ND
Isolated Module DC DC Converter 1 Output 5V 40A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 40A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 40A; Output Power Max Recom Power - 01AC3417 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 40A; Output Power Max Recom Power
01AC3417
Dc-Dc Converter, 5V, 40A; Output Power Max Recom Power 01AC3417
DC-DC CONVERTER, 5V, 40A; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 40A; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP240H-4805SRW/P-ND 01AC3417
Product Name DC DC Converters Dc-Dc Converter, 5V, 40A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 40 amps 40 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-48D15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details