RECOM Power, Inc. DC DC Converters RP40-4805SGW

Description
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1282-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1282-ND
DC DC Converters 945-1282-ND
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 8A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power - 87X1270 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power
87X1270
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power 87X1270
DC-DC CONVERTER, 5V, 8A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 8A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RP40-4805SGW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP40-4805SGW
Power Supplies - Board Mount - DC DC Converters RP40-4805SGW
DC DC CONVERTER 5V 40W

DC DC CONVERTER 5V 40W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1282-ND 87X1270 RP40-4805SGW
Product Name DC DC Converters Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details