RECOM Power, Inc. DC DC Converters RP30-2415DFW

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1276-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1276-ND
DC DC Converters 945-1276-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RP30-2415DFW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP30-2415DFW
Power Supplies - Board Mount - DC DC Converters RP30-2415DFW
DC DC CONVERTER +/-15V 30W

DC DC CONVERTER +/-15V 30W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 30W; Power Supply Approvals Recom Power - 87X1264 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 30W; Power Supply Approvals Recom Power
87X1264
Dc-Dc Converter, Medical, 2 O/p, 30W; Power Supply Approvals Recom Power 87X1264
DC-DC CONVERTER, MEDICAL, 2 O/P, 30W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 30W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1276-ND RP30-2415DFW 87X1264
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 30W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details