RECOM Power, Inc. DC DC Converters RP240H-4848SRW/N

Description
Isolated Module DC DC Converter 1 Output 48V 4.5A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 4.5A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP240H-4848SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP240H-4848SRW/N-ND
DC DC Converters RP240H-4848SRW/N-ND
Isolated Module DC DC Converter 1 Output 48V 4.5A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 48V 4.5A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 4.5A; Output Power Max Recom Power - 01AC3431 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 4.5A; Output Power Max Recom Power
01AC3431
Dc-Dc Converter, 48V, 4.5A; Output Power Max Recom Power 01AC3431
DC-DC CONVERTER, 48V, 4.5A; Output Power Max:216W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 4.5A; Output Power Max:216W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP240H-4848SRW/N-ND 01AC3431
Product Name DC DC Converters Dc-Dc Converter, 48V, 4.5A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 4.5 amps 4.5 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - SRL60-8 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details