RECOM Power, Inc. DC DC Converters RP240H-4815SRW/P-HC

Description
Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP240H-4815SRW/P-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP240H-4815SRW/P-HC-ND
DC DC Converters RP240H-4815SRW/P-HC-ND
Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 14A; Output Power Max Recom Power - 01AC3426 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 14A; Output Power Max Recom Power
01AC3426
Dc-Dc Converter, 15V, 14A; Output Power Max Recom Power 01AC3426
DC-DC CONVERTER, 15V, 14A; Output Power Max:210W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 14A; Output Power Max:210W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP240H-4815SRW/P-HC-ND 01AC3426
Product Name DC DC Converters Dc-Dc Converter, 15V, 14A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 14 amps 14 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details