RECOM Power, Inc. DC DC Converters RP40-4812DFR/P

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40-4812DFR/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40-4812DFR/P-ND
DC DC Converters RP40-4812DFR/P-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.666A, 1.666A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power - 98Y1741 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power
98Y1741
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power 98Y1741
DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP40-4812DFR/P-ND 98Y1741
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details