RECOM Power, Inc. DC DC Converters RP30-4815SFW

Description
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1279-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1279-ND
DC DC Converters 945-1279-ND
Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power - 87X1267 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power
87X1267
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power 87X1267
DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1279-ND 87X1267
Product Name DC DC Converters Dc-Dc Converter, 15V, 2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details