Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 9V - 36V Input
DC DC CONVERTER +/-12V 40W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RP40-2412DGW-HC-ND | RP40-2412DGW-HC |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | -40 to 55 C (-40 to 131 F) |
| DC Output Current | 1.67 amps |