RECOM Power, Inc. DC DC Converters RP40-11015DFR/N

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40-11015DFR/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40-11015DFR/N-ND
DC DC Converters RP40-11015DFR/N-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 43V - 160V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.333A, 1.333A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power - 98Y1683 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power
98Y1683
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power 98Y1683
DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:15V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:15V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP40-11015DFR/N-ND 98Y1683
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.33 amps 1.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details