RECOM Power, Inc. DC DC Converters RP240H-4815SRW/N

Description
Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP240H-4815SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP240H-4815SRW/N-ND
DC DC Converters RP240H-4815SRW/N-ND
Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 14A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 14A; Output Power Max Recom Power - 01AC3423 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 14A; Output Power Max Recom Power
01AC3423
Dc-Dc Converter, 15V, 14A; Output Power Max Recom Power 01AC3423
DC-DC CONVERTER, 15V, 14A; Output Power Max:210W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 14A; Output Power Max:210W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP240H-4815SRW/N-ND 01AC3423
Product Name DC DC Converters Dc-Dc Converter, 15V, 14A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 14 amps 14 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers