RECOM Power, Inc. DC DC Converters RP240H-4812SRW/P

Description
Isolated Module DC DC Converter 1 Output 12V 18A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 18A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP240H-4812SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP240H-4812SRW/P-ND
DC DC Converters RP240H-4812SRW/P-ND
Isolated Module DC DC Converter 1 Output 12V 18A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 18A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 18A; Output Power Max Recom Power - 01AC3421 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 18A; Output Power Max Recom Power
01AC3421
Dc-Dc Converter, 12V, 18A; Output Power Max Recom Power 01AC3421
DC-DC CONVERTER, 12V, 18A; Output Power Max:216W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 18A; Output Power Max:216W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP240H-4812SRW/P-ND 01AC3421
Product Name DC DC Converters Dc-Dc Converter, 12V, 18A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 18 amps 18 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227667 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details