RECOM Power, Inc. DC DC Converters RP40-2424SFR/P-HC

Description
Isolated Module DC DC Converter 1 Output 24V 1.666A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 1.666A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40-2424SFR/P-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40-2424SFR/P-HC-ND
DC DC Converters RP40-2424SFR/P-HC-ND
Isolated Module DC DC Converter 1 Output 24V 1.666A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 1.666A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.666A; Power Supply Approvals Recom Power - 98Y1730 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.666A; Power Supply Approvals Recom Power
98Y1730
Dc-Dc Converter, 24V, 1.666A; Power Supply Approvals Recom Power 98Y1730
DC-DC CONVERTER, 24V, 1.666A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.666A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP40-2424SFR/P-HC-ND 98Y1730
Product Name DC DC Converters Dc-Dc Converter, 24V, 1.666A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details