RECOM Power, Inc. DC DC Converters RP240H-4812SRW/N

Description
Isolated Module DC DC Converter 1 Output 12V 18A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 18A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP240H-4812SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP240H-4812SRW/N-ND
DC DC Converters RP240H-4812SRW/N-ND
Isolated Module DC DC Converter 1 Output 12V 18A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 18A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 18A; Output Power Max Recom Power - 01AC3419 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 18A; Output Power Max Recom Power
01AC3419
Dc-Dc Converter, 12V, 18A; Output Power Max Recom Power 01AC3419
DC-DC CONVERTER, 12V, 18A; Output Power Max:216W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 18A; Output Power Max:216W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:18A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP240H-4812SRW/N-ND 01AC3419
Product Name DC DC Converters Dc-Dc Converter, 12V, 18A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 18 amps 18 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPD-35-15-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
Switching Amplifier - 88346526 - Radwell International
Specs
AC Output Voltage 253.0 volts
DC Output Voltage 24.0 volts
View Details