RECOM Power, Inc. DC DC Converters RP30-4812SFW

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 87X1266, operates with a wide input voltage range of 9-36 VDC and provides a single output of 12 V at a maximum current of 2.5 A, delivering up to 30 W of output power. It features an isolation voltage of 1.6 kVDC, ensuring safe operation in various applications. The converter is designed with a fixed operating frequency and achieves efficiency levels of up to 91%. It is housed in a compact 50.8 x 25.4 x 10.2 mm package, compliant with RoHS standards, and meets UL 60950-1 safety requirements, making it suitable for telecom and industrial applications. The device also includes protections against overvoltage, overload, and short circuits, enhancing its reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 87X1266, operates with a wide input voltage range of 9-36 VDC and provides a single output of 12 V at a maximum current of 2.5 A, delivering up to 30 W of output power. It features an isolation voltage of 1.6 kVDC, ensuring safe operation in various applications. The converter is designed with a fixed operating frequency and achieves efficiency levels of up to 91%. It is housed in a compact 50.8 x 25.4 x 10.2 mm package, compliant with RoHS standards, and meets UL 60950-1 safety requirements, making it suitable for telecom and industrial applications. The device also includes protections against overvoltage, overload, and short circuits, enhancing its reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1278-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1278-ND
DC DC Converters 945-1278-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power - 87X1266 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power
87X1266
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power 87X1266
DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1278-ND 87X1266
Product Name DC DC Converters Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details