RECOM Power, Inc. DC DC Converters RP40-2405SGW

Description
Isolated Module DC DC Converter 1 Output 5V 8A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 8A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1280-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1280-ND
DC DC Converters 945-1280-ND
Isolated Module DC DC Converter 1 Output 5V 8A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 8A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power - 87X1268 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power
87X1268
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power 87X1268
DC-DC CONVERTER, 5V, 8A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 8A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RP40-2405SGW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP40-2405SGW
Power Supplies - Board Mount - DC DC Converters RP40-2405SGW
DC DC CONVERTER 5V 40W

DC DC CONVERTER 5V 40W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1280-ND 87X1268 RP40-2405SGW
Product Name DC DC Converters Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details