RECOM Power, Inc. DC DC Converters RP40-240515TG

Description
Isolated Module DC DC Converter 3 Output 5V 15V -15V 6A, 300mA, 300mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 5V 15V -15V 6A, 300mA, 300mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2396-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2396-5-ND
DC DC Converters 945-2396-5-ND
Isolated Module DC DC Converter 3 Output 5V 15V -15V 6A, 300mA, 300mA 18V - 36V Input

Isolated Module DC DC Converter 3 Output 5V 15V -15V 6A, 300mA, 300mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RP40-240515TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP40-240515TG
Power Supplies - Board Mount - DC DC Converters RP40-240515TG
DC DC CONVERTER 5V +/-15V 40W

DC DC CONVERTER 5V +/-15V 40W

Supplier's Site
DC/DC-CONVERTER, 2:1, TRIPLE OUTPUT, 5V/+ -15V, 40 WATT, 1.6 KVDC - 70051969 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 2:1, TRIPLE OUTPUT, 5V/+ -15V, 40 WATT, 1.6 KVDC
70051969
DC/DC-CONVERTER, 2:1, TRIPLE OUTPUT, 5V/+ -15V, 40 WATT, 1.6 KVDC 70051969
Powerline Series Designed for high reliability. Space Saving Package with Industry Standard Pins 4:1 Wide Input Voltage Range Regulated Outputs 1.6 VDC Isolation Over-Current and Over-Voltage Protection Included Efficiency to 88%

Powerline Series
Designed for high reliability.

  • Space Saving Package with Industry Standard Pins
  • 4:1 Wide Input Voltage Range
  • Regulated Outputs
  • 1.6 VDC Isolation
  • Over-Current and Over-Voltage Protection Included
  • Efficiency to 88%
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2396-5-ND RP40-240515TG 70051969
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters DC/DC-CONVERTER, 2:1, TRIPLE OUTPUT, 5V/+ -15V, 40 WATT, 1.6 KVDC
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3000 to 6 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers