Isolated Module DC DC Converter 1 Output 12V 3.333A 9V - 36V Input
DC-DC CONVERTER, 12V, 3.333A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.333A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RP40-2412SFR/P-HC-ND | 98Y1714 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 3.333A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 3.33 amps | 3.33 amps |
| DC Input Voltage | 9.0 to 36.0 volts |