RECOM Power, Inc. DC DC Converters RP40-4805SFR/P

Description
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40-4805SFR/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40-4805SFR/P-ND
DC DC Converters RP40-4805SFR/P-ND
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 8A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power - 98Y1737 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power
98Y1737
Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power 98Y1737
DC-DC CONVERTER, 5V, 8A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 8A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP40-4805SFR/P-ND 98Y1737
Product Name DC DC Converters Dc-Dc Converter, 5V, 8A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-12000-40-4u-27631 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details