RECOM Power, Inc. DC DC Converters RP40-2412SGW

Description
Isolated Module DC DC Converter 1 Output 12V 3.33A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 3.33A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1281-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1281-ND
DC DC Converters 945-1281-ND
Isolated Module DC DC Converter 1 Output 12V 3.33A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 3.33A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RP40-2412SGW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP40-2412SGW
Power Supplies - Board Mount - DC DC Converters RP40-2412SGW
DC DC CONVERTER 12V 40W

DC DC CONVERTER 12V 40W

Supplier's Site
Dc-Dc Converter, 12V, 3.333A; Power Supply Approvals Recom Power - 87X1269 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.333A; Power Supply Approvals Recom Power
87X1269
Dc-Dc Converter, 12V, 3.333A; Power Supply Approvals Recom Power 87X1269
DC-DC CONVERTER, 12V, 3.333A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.333A; Output Voltage - Output 2:-; Width:51.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.333A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.333A; Output Voltage - Output 2:-; Width:51.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1281-ND RP40-2412SGW 87X1269
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 3.333A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details