RECOM Power, Inc. DC DC Converters RP40-11024SFR/N

Description
Isolated Module DC DC Converter 1 Output 24V 1.666A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 1.666A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP40-11024SFR/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP40-11024SFR/N-ND
DC DC Converters RP40-11024SFR/N-ND
Isolated Module DC DC Converter 1 Output 24V 1.666A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 1.666A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.666A; Power Supply Approvals Recom Power - 98Y1695 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.666A; Power Supply Approvals Recom Power
98Y1695
Dc-Dc Converter, 24V, 1.666A; Power Supply Approvals Recom Power 98Y1695
DC-DC CONVERTER, 24V, 1.666A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.666A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP40-11024SFR/N-ND 98Y1695
Product Name DC DC Converters Dc-Dc Converter, 24V, 1.666A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - ATR2812T - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details